Positronic Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/4-4F

Description
KITTED WITH CONTACTS CONNECTOR M24308/4-262F
Request a Quote
Description
KITTED WITH CONTACTS CONNECTOR M24308/4-262F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/4-4F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/4-4F
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/4-4F
KITTED WITH CONTACTS CONNECTOR M24308/4-262F

KITTED WITH CONTACTS CONNECTOR M24308/4-262F

Buy Now
D Sub Conn, Plug, Dc, 37Pos, Crimp; D Sub Connector Type Positronic - 41AJ7524 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Dc, 37Pos, Crimp; D Sub Connector Type Positronic
41AJ7524
D Sub Conn, Plug, Dc, 37Pos, Crimp; D Sub Connector Type Positronic 41AJ7524
D SUB CONN, PLUG, DC, 37POS, CRIMP; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: No

D SUB CONN, PLUG, DC, 37POS, CRIMP; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M24308/4-4F 41AJ7524
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D Sub Conn, Plug, Dc, 37Pos, Crimp; D Sub Connector Type Positronic
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
SATA 16P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
BNC T-Adapter: Female, Female, Female - 9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details