Positronic D-Sub Connectors M24308/4-263F

Description
Military D-Sub Connector
Request a Quote
Description
Military D-Sub Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - M24308/4-263F - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
M24308/4-263F
D-Sub Connectors M24308/4-263F
Military D-Sub Connector

Military D-Sub Connector

Buy Now
D Sub Conn, Plug, Dd, 50Pos, Crimp; Product Range Positronic - 41AJ7521 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Dd, 50Pos, Crimp; Product Range Positronic
41AJ7521
D Sub Conn, Plug, Dd, 50Pos, Crimp; Product Range Positronic 41AJ7521
D SUB CONN, PLUG, DD, 50POS, CRIMP; Product Range:MIL-DTL-24308 Series; Gender:Plug; Connector Body Material:Steel Body; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: No

D SUB CONN, PLUG, DD, 50POS, CRIMP; Product Range:MIL-DTL-24308 Series; Gender:Plug; Connector Body Material:Steel Body; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M24308/4-263F 41AJ7521
Product Name D-Sub Connectors D Sub Conn, Plug, Dd, 50Pos, Crimp; Product Range Positronic
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Vertical Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details