Positronic D Sub Conn, Plug, De, 9Pos, Crimp; D Sub Connector Type Positronic M24308/4-1Z

Description
D SUB CONN, PLUG, DE, 9POS, CRIMP; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes
Description
D SUB CONN, PLUG, DE, 9POS, CRIMP; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Plug, De, 9Pos, Crimp; D Sub Connector Type Positronic - 41AJ7513 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, De, 9Pos, Crimp; D Sub Connector Type Positronic
41AJ7513
D Sub Conn, Plug, De, 9Pos, Crimp; D Sub Connector Type Positronic 41AJ7513
D SUB CONN, PLUG, DE, 9POS, CRIMP; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes

D SUB CONN, PLUG, DE, 9POS, CRIMP; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41AJ7513
Product Name D Sub Conn, Plug, De, 9Pos, Crimp; D Sub Connector Type Positronic
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products