Positronic Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/4-14F

Description
KITTED WITH CONTACTS CONNECTOR M24308/4-267F
Request a Quote
Description
KITTED WITH CONTACTS CONNECTOR M24308/4-267F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/4-14F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/4-14F
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/4-14F
KITTED WITH CONTACTS CONNECTOR M24308/4-267F

KITTED WITH CONTACTS CONNECTOR M24308/4-267F

Buy Now
Hd-D Sub Conn, Plug, Dc, 62Pos, Crimp; D Sub Connector Type Positronic - 41AJ7517 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Plug, Dc, 62Pos, Crimp; D Sub Connector Type Positronic
41AJ7517
Hd-D Sub Conn, Plug, Dc, 62Pos, Crimp; D Sub Connector Type Positronic 41AJ7517
HD-D SUB CONN, PLUG, DC, 62POS, CRIMP; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Contact Material:Copper AlloyRoHS Compliant: No

HD-D SUB CONN, PLUG, DC, 62POS, CRIMP; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Contact Material:Copper AlloyRoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M24308/4-14F 41AJ7517
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd Hd-D Sub Conn, Plug, Dc, 62Pos, Crimp; D Sub Connector Type Positronic
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
STAMPED PIN D-SubMINIATURE - 17EBH044PAA110 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Right Angle
Termination PCB Mount
View Details
4 suppliers
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
D-Sub, D-Shaped Connector Backshells, Hoods - A104937-ND - DigiKey
Specs
Connector Type D-Sub Connector
Geometry Straight; 180°
View Details
3 suppliers