Positronic Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/4-13F

Description
KITTED WITH CONTACTS CONNECTOR M24308/4-266F
Request a Quote
Description
KITTED WITH CONTACTS CONNECTOR M24308/4-266F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/4-13F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/4-13F
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/4-13F
KITTED WITH CONTACTS CONNECTOR M24308/4-266F

KITTED WITH CONTACTS CONNECTOR M24308/4-266F

Buy Now
Hd-D Sub Conn, Plug, Db, 44Pos, Crimp; D Sub Connector Type Positronic - 41AJ7516 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Plug, Db, 44Pos, Crimp; D Sub Connector Type Positronic
41AJ7516
Hd-D Sub Conn, Plug, Db, 44Pos, Crimp; D Sub Connector Type Positronic 41AJ7516
HD-D SUB CONN, PLUG, DB, 44POS, CRIMP; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Crimp; Contact Material:Copper AlloyRoHS Compliant: No

HD-D SUB CONN, PLUG, DB, 44POS, CRIMP; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Crimp; Contact Material:Copper AlloyRoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M24308/4-13F 41AJ7516
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd Hd-D Sub Conn, Plug, Db, 44Pos, Crimp; D Sub Connector Type Positronic
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
PCI Express - 10018783-10103ZLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details