Positronic Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/4-12F

Description
KITTED WITH CONTACTS CONNECTOR M24308/4-265F
Request a Quote
Description
KITTED WITH CONTACTS CONNECTOR M24308/4-265F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/4-12F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/4-12F
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/4-12F
KITTED WITH CONTACTS CONNECTOR M24308/4-265F

KITTED WITH CONTACTS CONNECTOR M24308/4-265F

Buy Now
Hd-D Sub Conn, Plug, Da, 26Pos, Crimp; D Sub Connector Type Positronic - 41AJ7515 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Plug, Da, 26Pos, Crimp; D Sub Connector Type Positronic
41AJ7515
Hd-D Sub Conn, Plug, Da, 26Pos, Crimp; D Sub Connector Type Positronic 41AJ7515
HD-D SUB CONN, PLUG, DA, 26POS, CRIMP; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp; Contact Material:Copper AlloyRoHS Compliant: No

HD-D SUB CONN, PLUG, DA, 26POS, CRIMP; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp; Contact Material:Copper AlloyRoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M24308/4-12F 41AJ7515
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd Hd-D Sub Conn, Plug, Da, 26Pos, Crimp; D Sub Connector Type Positronic
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Assemblies - CKB.M26.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 2.0 amps
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details