Positronic D Sub Conn, Plug, Dd, 50Pos, Solder Cup; D Sub Connector Type Positronic M24308/3-5F

Description
D SUB CONN, PLUG, DD, 50POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder Cup RoHS Compliant: No
Description
D SUB CONN, PLUG, DD, 50POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder Cup RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Plug, Dd, 50Pos, Solder Cup; D Sub Connector Type Positronic - 41AJ7511 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Dd, 50Pos, Solder Cup; D Sub Connector Type Positronic
41AJ7511
D Sub Conn, Plug, Dd, 50Pos, Solder Cup; D Sub Connector Type Positronic 41AJ7511
D SUB CONN, PLUG, DD, 50POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder Cup RoHS Compliant: No

D SUB CONN, PLUG, DD, 50POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder Cup RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41AJ7511
Product Name D Sub Conn, Plug, Dd, 50Pos, Solder Cup; D Sub Connector Type Positronic
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9388BLK - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solder
Mounting Free Hanging (In-Line)
View Details