Positronic D Sub Conn, Plug, Dc, 37Pos, Solder Cup; D Sub Connector Type Positronic M24308/3-4F

Description
D SUB CONN, PLUG, DC, 37POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup RoHS Compliant: No
Description
D SUB CONN, PLUG, DC, 37POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Plug, Dc, 37Pos, Solder Cup; D Sub Connector Type Positronic - 41AJ7510 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Dc, 37Pos, Solder Cup; D Sub Connector Type Positronic
41AJ7510
D Sub Conn, Plug, Dc, 37Pos, Solder Cup; D Sub Connector Type Positronic 41AJ7510
D SUB CONN, PLUG, DC, 37POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup RoHS Compliant: No

D SUB CONN, PLUG, DC, 37POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41AJ7510
Product Name D Sub Conn, Plug, Dc, 37Pos, Solder Cup; D Sub Connector Type Positronic
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

LOC Female Threaded Panel Receptacle - 8933 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
SMA (F) St. Edge PCB Mount Connector (NICKEL PLATED) - ET-SFS-EPC-N - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details