Positronic D-Sub Connectors M24308/3-1F

Description
Military D-Sub Connector
Request a Quote
Description
Military D-Sub Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - M24308/3-1F - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
M24308/3-1F
D-Sub Connectors M24308/3-1F
Military D-Sub Connector

Military D-Sub Connector

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
M24308/3-1F
D-Sub Connectors M24308/3-1F
HDC9M2000C-MIL

HDC9M2000C-MIL

Buy Now
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/3-1F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/3-1F
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/3-1F
D-SUB PLUG 9 #20 PIN SOLDER

D-SUB PLUG 9 #20 PIN SOLDER

Buy Now
D Sub Conn, Plug, De, 9Pos, Solder Cup; D Sub Connector Type Positronic - 41AJ7506 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, De, 9Pos, Solder Cup; D Sub Connector Type Positronic
41AJ7506
D Sub Conn, Plug, De, 9Pos, Solder Cup; D Sub Connector Type Positronic 41AJ7506
D SUB CONN, PLUG, DE, 9POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup RoHS Compliant: No

D SUB CONN, PLUG, DE, 9POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/3-1F M24308/3-1F 41AJ7506
Product Name D-Sub Connectors Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D Sub Conn, Plug, De, 9Pos, Solder Cup; D Sub Connector Type Positronic
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details