Positronic M24308 rectangular M24308/24-77P

Description
Military Grade D-Sub Connector
Request a Quote
Description
Military Grade D-Sub Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M24308 rectangular
M24308/24-77P
M24308 rectangular M24308/24-77P
Military Grade D-Sub Connector

Military Grade D-Sub Connector

Buy Now
Hd-D Sub Conn, Plug, Dd, 78Pos, Solder; D Sub Connector Type Positronic - 41AJ7498 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Plug, Dd, 78Pos, Solder; D Sub Connector Type Positronic
41AJ7498
Hd-D Sub Conn, Plug, Dd, 78Pos, Solder; D Sub Connector Type Positronic 41AJ7498
HD-D SUB CONN, PLUG, DD, 78POS, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder

HD-D SUB CONN, PLUG, DD, 78POS, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M24308/24-77P 41AJ7498
Product Name M24308 rectangular Hd-D Sub Conn, Plug, Dd, 78Pos, Solder; D Sub Connector Type Positronic
Connector Type Rectangular Connectors, Heavy Duty D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products