Positronic D-Sub Connectors M24308/24-77F

Description
Military D-Sub Connector
Request a Quote
Description
Military D-Sub Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - M24308/24-77F - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
M24308/24-77F
D-Sub Connectors M24308/24-77F
Military D-Sub Connector

Military D-Sub Connector

Buy Now
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/24-77F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/24-77F
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/24-77F
D-SUB PLUG 78 #22D PIN PCB RT ANGLE

D-SUB PLUG 78 #22D PIN PCB RT ANGLE

Buy Now
Hd-D Sub Conn, Plug, Dd, 78Pos, Solder; D Sub Connector Type Positronic - 41AJ7497 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Plug, Dd, 78Pos, Solder; D Sub Connector Type Positronic
41AJ7497
Hd-D Sub Conn, Plug, Dd, 78Pos, Solder; D Sub Connector Type Positronic 41AJ7497
HD-D SUB CONN, PLUG, DD, 78POS, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder RoHS Compliant: No

HD-D SUB CONN, PLUG, DD, 78POS, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/24-77F M24308/24-77F 41AJ7497
Product Name D-Sub Connectors Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd Hd-D Sub Conn, Plug, Dd, 78Pos, Solder; D Sub Connector Type Positronic
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221Y26F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - P209E8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details