Positronic Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/24-76F

Description
D-SUB PLUG 62 #22D PIN PCB RT ANGLE
Request a Quote
Description
D-SUB PLUG 62 #22D PIN PCB RT ANGLE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/24-76F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/24-76F
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/24-76F
D-SUB PLUG 62 #22D PIN PCB RT ANGLE

D-SUB PLUG 62 #22D PIN PCB RT ANGLE

Buy Now
D-Sub Connectors - M24308/24-76F - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
M24308/24-76F
D-Sub Connectors M24308/24-76F
Military D-Sub Connector

Military D-Sub Connector

Buy Now
Hd-D Sub Conn, Plug, Dc, 62Pos, Solder; D Sub Connector Type Positronic - 41AJ7496 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Plug, Dc, 62Pos, Solder; D Sub Connector Type Positronic
41AJ7496
Hd-D Sub Conn, Plug, Dc, 62Pos, Solder; D Sub Connector Type Positronic 41AJ7496
HD-D SUB CONN, PLUG, DC, 62POS, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder

HD-D SUB CONN, PLUG, DC, 62POS, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/24-76F M24308/24-76F 41AJ7496
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D-Sub Connectors Hd-D Sub Conn, Plug, Dc, 62Pos, Solder; D Sub Connector Type Positronic
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products