Positronic D-Sub Connectors M24308/24-74F

Description
Military D-Sub Connector
Request a Quote
Description
Military D-Sub Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - M24308/24-74F - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
M24308/24-74F
D-Sub Connectors M24308/24-74F
Military D-Sub Connector

Military D-Sub Connector

Buy Now
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/24-74F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/24-74F
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/24-74F
D-SUB PLUG 26 #22D PIN PCB RT ANGLE

D-SUB PLUG 26 #22D PIN PCB RT ANGLE

Buy Now
Hd-D Sub Conn, Plug, Da, 26Pos, Solder; D Sub Connector Type Positronic - 41AJ7494 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Plug, Da, 26Pos, Solder; D Sub Connector Type Positronic
41AJ7494
Hd-D Sub Conn, Plug, Da, 26Pos, Solder; D Sub Connector Type Positronic 41AJ7494
HD-D SUB CONN, PLUG, DA, 26POS, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder

HD-D SUB CONN, PLUG, DA, 26POS, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/24-74F M24308/24-74F 41AJ7494
Product Name D-Sub Connectors Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd Hd-D Sub Conn, Plug, Da, 26Pos, Solder; D Sub Connector Type Positronic
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
ARINC 628 Connectors: Signal and Power Plastic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
D-Subminiature - 10141449-15SD4LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
2 suppliers