Positronic D-Sub Connectors M24308/24-73F

Description
Military D-Sub Connector
Request a Quote
Description
Military D-Sub Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - M24308/24-73F - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
M24308/24-73F
D-Sub Connectors M24308/24-73F
Military D-Sub Connector

Military D-Sub Connector

Buy Now
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/24-73F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/24-73F
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/24-73F
D-SUB PLUG 15 #22D PIN PCB RT ANGLE

D-SUB PLUG 15 #22D PIN PCB RT ANGLE

Buy Now
Hd-D Sub Conn, Plug, De, 15Pos, Solder; D Sub Connector Type Positronic - 41AJ7493 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Plug, De, 15Pos, Solder; D Sub Connector Type Positronic
41AJ7493
Hd-D Sub Conn, Plug, De, 15Pos, Solder; D Sub Connector Type Positronic 41AJ7493
HD-D SUB CONN, PLUG, DE, 15POS, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder RoHS Compliant: No

HD-D SUB CONN, PLUG, DE, 15POS, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/24-73F M24308/24-73F 41AJ7493
Product Name D-Sub Connectors Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd Hd-D Sub Conn, Plug, De, 15Pos, Solder; D Sub Connector Type Positronic
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
75 Ohm Connector, SMC Female plug - 110285 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
PCI Express - 10018783-10101ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers