Positronic D-Sub Connectors M24308/24-71F

Description
Military D-Sub Connector
Request a Quote
Description
Military D-Sub Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - M24308/24-71F - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
M24308/24-71F
D-Sub Connectors M24308/24-71F
Military D-Sub Connector

Military D-Sub Connector

Buy Now
Hd-D Sub Conn, Plug, Dd, 78Pos, Solder; D Sub Connector Type Positronic - 41AJ7492 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Plug, Dd, 78Pos, Solder; D Sub Connector Type Positronic
41AJ7492
Hd-D Sub Conn, Plug, Dd, 78Pos, Solder; D Sub Connector Type Positronic 41AJ7492
HD-D SUB CONN, PLUG, DD, 78POS, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Connector Mounting:

HD-D SUB CONN, PLUG, DD, 78POS, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Connector Mounting:

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M24308/24-71F 41AJ7492
Product Name D-Sub Connectors Hd-D Sub Conn, Plug, Dd, 78Pos, Solder; D Sub Connector Type Positronic
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-103-454-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers