Positronic D-Sub Connectors M24308/24-69F

Description
Military D-Sub Connector
Request a Quote
Description
Military D-Sub Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - M24308/24-69F - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
M24308/24-69F
D-Sub Connectors M24308/24-69F
Military D-Sub Connector

Military D-Sub Connector

Buy Now
Hd-D Sub Conn, Plug, Db, 44Pos, Solder; D Sub Connector Type Positronic - 41AJ7490 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Plug, Db, 44Pos, Solder; D Sub Connector Type Positronic
41AJ7490
Hd-D Sub Conn, Plug, Db, 44Pos, Solder; D Sub Connector Type Positronic 41AJ7490
HD-D SUB CONN, PLUG, DB, 44POS, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Connector Mounting:- RoHS Compliant: No

HD-D SUB CONN, PLUG, DB, 44POS, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Connector Mounting:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M24308/24-69F 41AJ7490
Product Name D-Sub Connectors Hd-D Sub Conn, Plug, Db, 44Pos, Solder; D Sub Connector Type Positronic
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-4917-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details