Positronic Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/24-65F

Description
D-SUB PLUG 78 #22D PIN PCB STRAIGHT
Request a Quote
Description
D-SUB PLUG 78 #22D PIN PCB STRAIGHT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/24-65F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/24-65F
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/24-65F
D-SUB PLUG 78 #22D PIN PCB STRAIGHT

D-SUB PLUG 78 #22D PIN PCB STRAIGHT

Buy Now
D-Sub Connectors - M24308/24-65F - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
M24308/24-65F
D-Sub Connectors M24308/24-65F
Military D-Sub Connector

Military D-Sub Connector

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
M24308/24-65F
D-Sub Connectors M24308/24-65F
DD78M3P00C-MIL

DD78M3P00C-MIL

Buy Now
Hd-D Sub Conn, Plug, Dd, 78Pos, Solder; D Sub Connector Type Positronic - 41AJ7488 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Plug, Dd, 78Pos, Solder; D Sub Connector Type Positronic
41AJ7488
Hd-D Sub Conn, Plug, Dd, 78Pos, Solder; D Sub Connector Type Positronic 41AJ7488
HD-D SUB CONN, PLUG, DD, 78POS, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder RoHS Compliant: No

HD-D SUB CONN, PLUG, DD, 78POS, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/24-65F M24308/24-65F 41AJ7488
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D-Sub Connectors Hd-D Sub Conn, Plug, Dd, 78Pos, Solder; D Sub Connector Type Positronic
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products