Positronic D-Sub Connectors M24308/24-38F

Description
HDC15M5B800C-MIL-376 .5
Request a Quote
Description
HDC15M5B800C-MIL-376 .5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
M24308/24-38F
D-Sub Connectors M24308/24-38F
HDC15M5B800C-MIL-376 .5

HDC15M5B800C-MIL-376.5

Buy Now
D Sub Conn, Plug, Da, 15Pos, Solder; D Sub Connector Type Positronic - 41AJ7482 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Da, 15Pos, Solder; D Sub Connector Type Positronic
41AJ7482
D Sub Conn, Plug, Da, 15Pos, Solder; D Sub Connector Type Positronic 41AJ7482
D SUB CONN, PLUG, DA, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONN, PLUG, DA, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M24308/24-38F 41AJ7482
Product Name D-Sub Connectors D Sub Conn, Plug, Da, 15Pos, Solder; D Sub Connector Type Positronic
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products