Positronic M24308 rectangular M24308/24-2P

Description
Military Grade D-Sub Connector
Request a Quote
Description
Military Grade D-Sub Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M24308 rectangular - M24308/24-2P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
M24308/24-2P
M24308 rectangular M24308/24-2P
Military Grade D-Sub Connector

Military Grade D-Sub Connector

Buy Now
D Sub Conn, Plug, Da, 15Pos, Solder; D Sub Connector Type Positronic - 41AJ7477 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Da, 15Pos, Solder; D Sub Connector Type Positronic
41AJ7477
D Sub Conn, Plug, Da, 15Pos, Solder; D Sub Connector Type Positronic 41AJ7477
D SUB CONN, PLUG, DA, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONN, PLUG, DA, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M24308/24-2P 41AJ7477
Product Name M24308 rectangular D Sub Conn, Plug, Da, 15Pos, Solder; D Sub Connector Type Positronic
Connector Type Rectangular Connectors, Heavy Duty D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products