Positronic Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/24-2F

Description
D-SUB PLUG 15 #20 PIN PCB STRAIGHT
Request a Quote
Description
D-SUB PLUG 15 #20 PIN PCB STRAIGHT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/24-2F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/24-2F
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/24-2F
D-SUB PLUG 15 #20 PIN PCB STRAIGHT

D-SUB PLUG 15 #20 PIN PCB STRAIGHT

Buy Now
D Sub Conn, Plug, Da, 15Pos, Solder; D Sub Connector Type Positronic - 41AJ7476 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Da, 15Pos, Solder; D Sub Connector Type Positronic
41AJ7476
D Sub Conn, Plug, Da, 15Pos, Solder; D Sub Connector Type Positronic 41AJ7476
D SUB CONN, PLUG, DA, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONN, PLUG, DA, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M24308/24-2F 41AJ7476
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D Sub Conn, Plug, Da, 15Pos, Solder; D Sub Connector Type Positronic
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
D-Sub Connectors - 1466094-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details