Positronic Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/24-1F

Description
D-SUB Plug 9 #20 PIN PCB Straight
Request a Quote
Description
D-SUB Plug 9 #20 PIN PCB Straight
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/24-1F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/24-1F
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/24-1F
D-SUB Plug 9 #20 PIN PCB Straight

D-SUB Plug 9 #20 PIN PCB Straight

Buy Now
D Sub Conn, Plug, De, 9Pos, Solder; D Sub Connector Type Positronic - 41AJ7471 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, De, 9Pos, Solder; D Sub Connector Type Positronic
41AJ7471
D Sub Conn, Plug, De, 9Pos, Solder; D Sub Connector Type Positronic 41AJ7471
D SUB CONN, PLUG, DE, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONN, PLUG, DE, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M24308/24-1F 41AJ7471
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D Sub Conn, Plug, De, 9Pos, Solder; D Sub Connector Type Positronic
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data