Positronic D-Sub Connectors M24308/24-163

Description
Military D-Sub Connector
Request a Quote
Description
Military D-Sub Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - M24308/24-163 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
M24308/24-163
D-Sub Connectors M24308/24-163
Military D-Sub Connector

Military D-Sub Connector

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
M24308/24-163
D-Sub Connectors M24308/24-163
DD44M3P000-MIL-403.2 7

DD44M3P000-MIL-403.27

Buy Now
Hd-D Sub Conn, Plug, Db, 44Pos, Solder; D Sub Connector Type Positronic - 41AJ7475 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Plug, Db, 44Pos, Solder; D Sub Connector Type Positronic
41AJ7475
Hd-D Sub Conn, Plug, Db, 44Pos, Solder; D Sub Connector Type Positronic 41AJ7475
HD-D SUB CONN, PLUG, DB, 44POS, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder

HD-D SUB CONN, PLUG, DB, 44POS, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M24308/24-163 41AJ7475
Product Name D-Sub Connectors Hd-D Sub Conn, Plug, Db, 44Pos, Solder; D Sub Connector Type Positronic
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products