Positronic D-Sub Connectors M24308/24-11F

Description
Military D-Sub Connector
Request a Quote
Description
Military D-Sub Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - M24308/24-11F - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
M24308/24-11F
D-Sub Connectors M24308/24-11F
Military D-Sub Connector

Military D-Sub Connector

Buy Now
D Sub Conn, Plug, Dd, 50Pos, Solder; D Sub Connector Type Positronic - 41AJ7473 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Dd, 50Pos, Solder; D Sub Connector Type Positronic
41AJ7473
D Sub Conn, Plug, Dd, 50Pos, Solder; D Sub Connector Type Positronic 41AJ7473
D SUB CONN, PLUG, DD, 50POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONN, PLUG, DD, 50POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M24308/24-11F 41AJ7473
Product Name D-Sub Connectors D Sub Conn, Plug, Dd, 50Pos, Solder; D Sub Connector Type Positronic
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

1/4″ Phone Plug (WE-301/PJ051) - SALE-9320 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female Straight Edge PCB Mount Connector - ET-SFS-EPC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details