Positronic D-Sub Connectors M24308/23-77P

Description
Military D-Sub Connector
Request a Quote
Description
Military D-Sub Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
M24308/23-77P
D-Sub Connectors M24308/23-77P
Military D-Sub Connector

Military D-Sub Connector

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
M24308/23-77P
D-Sub Connectors M24308/23-77P
DD78S4B800S-MIL

DD78S4B800S-MIL

Buy Now
Hd-D Sub Conn, Rcpt, Dd, 78Pos, Solder; D Sub Connector Type Positronic - 41AJ7469 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Rcpt, Dd, 78Pos, Solder; D Sub Connector Type Positronic
41AJ7469
Hd-D Sub Conn, Rcpt, Dd, 78Pos, Solder; D Sub Connector Type Positronic 41AJ7469
HD-D SUB CONN, RCPT, DD, 78POS, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder

HD-D SUB CONN, RCPT, DD, 78POS, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M24308/23-77P 41AJ7469
Product Name D-Sub Connectors Hd-D Sub Conn, Rcpt, Dd, 78Pos, Solder; D Sub Connector Type Positronic
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Double Banana Plug, Adapter - 9248 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
BNC Male Το BNC Male RF Adapter - ET-BMS-BMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details