Positronic Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/23-75F

Description
D-SUB RECP 44 #22D SKT PCB RT ANGLE
Request a Quote
Description
D-SUB RECP 44 #22D SKT PCB RT ANGLE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/23-75F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/23-75F
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/23-75F
D-SUB RECP 44 #22D SKT PCB RT ANGLE

D-SUB RECP 44 #22D SKT PCB RT ANGLE

Buy Now
D-Sub Connectors - M24308/23-75F - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
M24308/23-75F
D-Sub Connectors M24308/23-75F
Military D-Sub Connector

Military D-Sub Connector

Buy Now
Hd-D Sub Conn, Rcpt, Db, 44Pos, Solder; D Sub Connector Type Positronic - 41AJ7467 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Rcpt, Db, 44Pos, Solder; D Sub Connector Type Positronic
41AJ7467
Hd-D Sub Conn, Rcpt, Db, 44Pos, Solder; D Sub Connector Type Positronic 41AJ7467
HD-D SUB CONN, RCPT, DB, 44POS, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder RoHS Compliant: No

HD-D SUB CONN, RCPT, DB, 44POS, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/23-75F M24308/23-75F 41AJ7467
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D-Sub Connectors Hd-D Sub Conn, Rcpt, Db, 44Pos, Solder; D Sub Connector Type Positronic
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
50 Ohm QMA 90° Plug - 110980 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Chameleon - 026-6A03-L0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details