Positronic Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/23-71F

Description
D-SUB RECP 78 #22D SKT PCB STRAIGHT
Request a Quote
Description
D-SUB RECP 78 #22D SKT PCB STRAIGHT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/23-71F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/23-71F
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/23-71F
D-SUB RECP 78 #22D SKT PCB STRAIGHT

D-SUB RECP 78 #22D SKT PCB STRAIGHT

Buy Now
D-Sub Connectors - M24308/23-71F - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
M24308/23-71F
D-Sub Connectors M24308/23-71F
Military D-Sub Connector

Military D-Sub Connector

Buy Now
Hd-D Sub Conn, Rcpt, Dd, 78Pos, Solder; D Sub Connector Type Positronic - 41AJ7465 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Rcpt, Dd, 78Pos, Solder; D Sub Connector Type Positronic
41AJ7465
Hd-D Sub Conn, Rcpt, Dd, 78Pos, Solder; D Sub Connector Type Positronic 41AJ7465
HD-D SUB CONN, RCPT, DD, 78POS, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Connector Mounting:- RoHS Compliant: No

HD-D SUB CONN, RCPT, DD, 78POS, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Connector Mounting:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/23-71F M24308/23-71F 41AJ7465
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D-Sub Connectors Hd-D Sub Conn, Rcpt, Dd, 78Pos, Solder; D Sub Connector Type Positronic
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1589473-6 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Pre-Terminated Flying Leads
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
Mini Receptacle - 888N-F4AE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
PCB Connectors - NCK-FYG-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
PCI Express - 10018783-13221TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers