Positronic D-Sub Connectors M24308/23-62F

Description
Military D-Sub Connector
Request a Quote
Description
Military D-Sub Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - M24308/23-62F - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
M24308/23-62F
D-Sub Connectors M24308/23-62F
Military D-Sub Connector

Military D-Sub Connector

Buy Now
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/23-62F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/23-62F
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/23-62F
D-SUB RECP 26 #22D SKT PCB STRAIGHT

D-SUB RECP 26 #22D SKT PCB STRAIGHT

Buy Now
Hd-D Sub Conn, Rcpt, Da, 26Pos, Solder; D Sub Connector Type Positronic - 41AJ7460 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Rcpt, Da, 26Pos, Solder; D Sub Connector Type Positronic
41AJ7460
Hd-D Sub Conn, Rcpt, Da, 26Pos, Solder; D Sub Connector Type Positronic 41AJ7460
HD-D SUB CONN, RCPT, DA, 26POS, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder

HD-D SUB CONN, RCPT, DA, 26POS, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/23-62F M24308/23-62F 41AJ7460
Product Name D-Sub Connectors Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd Hd-D Sub Conn, Rcpt, Da, 26Pos, Solder; D Sub Connector Type Positronic
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details