Positronic M24308 rectangular M24308/23-61P

Description
Military Grade D-Sub Connector
Request a Quote
Description
Military Grade D-Sub Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M24308 rectangular
M24308/23-61P
M24308 rectangular M24308/23-61P
Military Grade D-Sub Connector

Military Grade D-Sub Connector

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
M24308/23-61P
D-Sub Connectors M24308/23-61P
DD15S3P00S-MIL

DD15S3P00S-MIL

Buy Now
Hd-D Sub Conn, Rcpt, De, 15Pos, Solder; D Sub Connector Type Positronic - 41AJ7459 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Rcpt, De, 15Pos, Solder; D Sub Connector Type Positronic
41AJ7459
Hd-D Sub Conn, Rcpt, De, 15Pos, Solder; D Sub Connector Type Positronic 41AJ7459
HD-D SUB CONN, RCPT, DE, 15POS, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder

HD-D SUB CONN, RCPT, DE, 15POS, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/23-61P M24308/23-61P 41AJ7459
Product Name M24308 rectangular D-Sub Connectors Hd-D Sub Conn, Rcpt, De, 15Pos, Solder; D Sub Connector Type Positronic
Connector Type Rectangular Connectors, Heavy Duty D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm N 90° Plug - 150411 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details