Positronic D-Sub Connectors M24308/23-61F

Description
Military D-Sub Connector
Request a Quote
Description
Military D-Sub Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - M24308/23-61F - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
M24308/23-61F
D-Sub Connectors M24308/23-61F
Military D-Sub Connector

Military D-Sub Connector

Buy Now
Hd-D Sub Conn, Rcpt, De, 15Pos, Solder; D Sub Connector Type Positronic - 41AJ7458 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Rcpt, De, 15Pos, Solder; D Sub Connector Type Positronic
41AJ7458
Hd-D Sub Conn, Rcpt, De, 15Pos, Solder; D Sub Connector Type Positronic 41AJ7458
HD-D SUB CONN, RCPT, DE, 15POS, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder RoHS Compliant: No

HD-D SUB CONN, RCPT, DE, 15POS, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M24308/23-61F 41AJ7458
Product Name D-Sub Connectors Hd-D Sub Conn, Rcpt, De, 15Pos, Solder; D Sub Connector Type Positronic
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data