Positronic M24308 rectangular M24308/23-3P

Description
Military Grade D-Sub Connector
Request a Quote
Description
Military Grade D-Sub Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M24308 rectangular - M24308/23-3P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
M24308/23-3P
M24308 rectangular M24308/23-3P
Military Grade D-Sub Connector

Military Grade D-Sub Connector

Buy Now
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/23-3P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/23-3P
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/23-3P
D-SUB RECP 25 #20 SKT PCB STRAIGHT

D-SUB RECP 25 #20 SKT PCB STRAIGHT

Buy Now
D Sub Conn, Rcpt, Db, 25Pos, Solder; D Sub Connector Type Positronic - 41AJ7455 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Db, 25Pos, Solder; D Sub Connector Type Positronic
41AJ7455
D Sub Conn, Rcpt, Db, 25Pos, Solder; D Sub Connector Type Positronic 41AJ7455
D SUB CONN, RCPT, DB, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder

D SUB CONN, RCPT, DB, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/23-3P M24308/23-3P 41AJ7455
Product Name M24308 rectangular Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D Sub Conn, Rcpt, Db, 25Pos, Solder; D Sub Connector Type Positronic
Connector Type Rectangular Connectors, Heavy Duty D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connector Backshell - 863010A - Powell Electronics, Inc.
Amphenol Communications Solutions
View Details
2 suppliers
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details