Positronic D Sub Conn, Rcpt, Db, 25Pos, Solder; D Sub Connector Type Positronic M24308/23-3F

Description
D SUB CONN, RCPT, DB, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder RoHS Compliant: No
Description
D SUB CONN, RCPT, DB, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Rcpt, Db, 25Pos, Solder; D Sub Connector Type Positronic - 41AJ7454 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Db, 25Pos, Solder; D Sub Connector Type Positronic
41AJ7454
D Sub Conn, Rcpt, Db, 25Pos, Solder; D Sub Connector Type Positronic 41AJ7454
D SUB CONN, RCPT, DB, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder RoHS Compliant: No

D SUB CONN, RCPT, DB, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41AJ7454
Product Name D Sub Conn, Rcpt, Db, 25Pos, Solder; D Sub Connector Type Positronic
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details