Positronic M24308 rectangular M24308/23-31P

Description
Military Grade D-Sub Connector
Request a Quote
Description
Military Grade D-Sub Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M24308 rectangular - M24308/23-31P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
M24308/23-31P
M24308 rectangular M24308/23-31P
Military Grade D-Sub Connector

Military Grade D-Sub Connector

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
M24308/23-31P
D-Sub Connectors M24308/23-31P
HDC9S5B800S-MIL

HDC9S5B800S-MIL

Buy Now
D Sub Conn, Rcpt, De, 9Pos, Solder; D Sub Connector Type Positronic - 41AJ7456 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, De, 9Pos, Solder; D Sub Connector Type Positronic
41AJ7456
D Sub Conn, Rcpt, De, 9Pos, Solder; D Sub Connector Type Positronic 41AJ7456
D SUB CONN, RCPT, DE, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy

D SUB CONN, RCPT, DE, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/23-31P M24308/23-31P 41AJ7456
Product Name M24308 rectangular D-Sub Connectors D Sub Conn, Rcpt, De, 9Pos, Solder; D Sub Connector Type Positronic
Connector Type Rectangular Connectors, Heavy Duty D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 115321G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
D-Sub Connector Assemblies - Z6587-ND - DigiKey
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
2 suppliers