Positronic D-Sub Connectors M24308/23-1P

Description
Military D-Sub Connector
Request a Quote
Description
Military D-Sub Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - M24308/23-1P - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
M24308/23-1P
D-Sub Connectors M24308/23-1P
Military D-Sub Connector

Military D-Sub Connector

Buy Now
Hdc9Sp00S-Mil Positronic - 82AC5436 - Newark, An Avnet Company
Chicago, IL, United States
Hdc9Sp00S-Mil Positronic
82AC5436
Hdc9Sp00S-Mil Positronic 82AC5436
HDC9SP00S-MIL

HDC9SP00S-MIL

Supplier's Site
D Sub Conn, Rcpt, De, 9Pos, Solder; D Sub Connector Type Positronic - 41AJ7450 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, De, 9Pos, Solder; D Sub Connector Type Positronic
41AJ7450
D Sub Conn, Rcpt, De, 9Pos, Solder; D Sub Connector Type Positronic 41AJ7450
D SUB CONN, RCPT, DE, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy

D SUB CONN, RCPT, DE, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/23-1P 82AC5436 41AJ7450
Product Name D-Sub Connectors Hdc9Sp00S-Mil Positronic D Sub Conn, Rcpt, De, 9Pos, Solder; D Sub Connector Type Positronic
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Coaxial Adapters - P221A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details