Positronic Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/2-5F

Description
KITTED WITH CONTACTS CONNECTOR M24308/2-285F
Request a Quote
Description
KITTED WITH CONTACTS CONNECTOR M24308/2-285F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/2-5F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/2-5F
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/2-5F
KITTED WITH CONTACTS CONNECTOR M24308/2-285F

KITTED WITH CONTACTS CONNECTOR M24308/2-285F

Buy Now
D Sub Conn, Rcpt, Dd, 50Pos, Crimp; D Sub Connector Type Positronic - 41AJ7448 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Dd, 50Pos, Crimp; D Sub Connector Type Positronic
41AJ7448
D Sub Conn, Rcpt, Dd, 50Pos, Crimp; D Sub Connector Type Positronic 41AJ7448
D SUB CONN, RCPT, DD, 50POS, CRIMP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Crimp; Connector Mounting:Cable MountRoHS Compliant: No

D SUB CONN, RCPT, DD, 50POS, CRIMP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Crimp; Connector Mounting:Cable MountRoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M24308/2-5F 41AJ7448
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D Sub Conn, Rcpt, Dd, 50Pos, Crimp; D Sub Connector Type Positronic
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Connectors - 1223036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
PC Pin, Single Post Connectors - 36-1404-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details