Positronic D-Sub Connectors M24308/2-4Z

Description
Military D-Sub Connector
Request a Quote
Description
Military D-Sub Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - M24308/2-4Z - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
M24308/2-4Z
D-Sub Connectors M24308/2-4Z
Military D-Sub Connector

Military D-Sub Connector

Buy Now
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/2-4Z - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/2-4Z
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/2-4Z
KITTED WITH CONTACTS CONNECTOR M24308/2-284Z

KITTED WITH CONTACTS CONNECTOR M24308/2-284Z

Buy Now
D Sub Conn, Rcpt, Dc, 37Pos, Crimp; D Sub Connector Type Positronic - 41AJ7447 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Dc, 37Pos, Crimp; D Sub Connector Type Positronic
41AJ7447
D Sub Conn, Rcpt, Dc, 37Pos, Crimp; D Sub Connector Type Positronic 41AJ7447
D SUB CONN, RCPT, DC, 37POS, CRIMP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Connector Mounting:Cable Mount

D SUB CONN, RCPT, DC, 37POS, CRIMP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Connector Mounting:Cable Mount

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/2-4Z M24308/2-4Z 41AJ7447
Product Name D-Sub Connectors Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D Sub Conn, Rcpt, Dc, 37Pos, Crimp; D Sub Connector Type Positronic
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Electronic Connector - 419-1327FP-BK - ERSAELECTRONICS PTE. LTD.
Anderson Power Products
Specs
Voltage Rating 600 volts
Current Rating 55.0 amps
View Details
2 suppliers