Positronic Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/2-4F

Description
KITTED WITH CONTACTS CONNECTOR M24308/2-284F
Request a Quote
Description
KITTED WITH CONTACTS CONNECTOR M24308/2-284F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/2-4F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/2-4F
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/2-4F
KITTED WITH CONTACTS CONNECTOR M24308/2-284F

KITTED WITH CONTACTS CONNECTOR M24308/2-284F

Buy Now
D Sub Conn, Rcpt, Dc, 37Pos, Crimp; D Sub Connector Type Positronic - 41AJ7446 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Dc, 37Pos, Crimp; D Sub Connector Type Positronic
41AJ7446
D Sub Conn, Rcpt, Dc, 37Pos, Crimp; D Sub Connector Type Positronic 41AJ7446
D SUB CONN, RCPT, DC, 37POS, CRIMP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Connector Mounting:Cable MountRoHS Compliant: No

D SUB CONN, RCPT, DC, 37POS, CRIMP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Connector Mounting:Cable MountRoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M24308/2-4F 41AJ7446
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D Sub Conn, Rcpt, Dc, 37Pos, Crimp; D Sub Connector Type Positronic
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1971/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details