D SUB CONN, RCPT, DB, 25POS, CRIMP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:25Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 41AJ7445 |
| Product Name | D Sub Conn, Rcpt, Db, 25Pos, Crimp; D Sub Connector Type Positronic |
| Connector Type | D-Sub Connector |