KITTED WITH CONTACTS CONNECTOR M24308/2-282Z
D SUB CONN, RCPT, DA, 15POS, CRIMP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts;
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M24308/2-2Z | M24308/2-2Z | 41AJ7440 |
| Product Name | Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd | D-Sub Connectors | D Sub Conn, Rcpt, Da, 15Pos, Crimp; D Sub Connector Type Positronic |
| Connector Type | D-Sub Connector | D-Sub Connector |