D SUB CONN, RCPT, DA, 15POS, CRIMP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 41AJ7439 |
| Product Name | D Sub Conn, Rcpt, Da, 15Pos, Crimp; D Sub Connector Type Positronic |
| Connector Type | D-Sub Connector |