D-SUB RECP 50 #20 SKT CRIMP
D SUB CONN, RCPT, DD, 50POS, CRIMP; Product Range:MIL-DTL-24308 Series; Gender:Receptacle; Connector Body Material:Steel Body; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; D Sub Connector Type:Standard RoHS Compliant: No
| Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | M24308/2-285F | 41AJ7444 |
| Product Name | Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd | D Sub Conn, Rcpt, Dd, 50Pos, Crimp; Product Range Positronic |
| Connector Type | D-Sub Connector | D-Sub Connector |