Positronic Hd-D Sub Conn, Rcpt, Df, 104Pos, Crimp; D Sub Connector Type Positronic M24308/2-16F

Description
HD-D SUB CONN, RCPT, DF, 104POS, CRIMP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:104Contacts ; D Sub Shell Size:DF; Contact Termination Type:Crimp RoHS Compliant: No
Description
HD-D SUB CONN, RCPT, DF, 104POS, CRIMP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:104Contacts ; D Sub Shell Size:DF; Contact Termination Type:Crimp RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Hd-D Sub Conn, Rcpt, Df, 104Pos, Crimp; D Sub Connector Type Positronic - 41AJ7438 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Rcpt, Df, 104Pos, Crimp; D Sub Connector Type Positronic
41AJ7438
Hd-D Sub Conn, Rcpt, Df, 104Pos, Crimp; D Sub Connector Type Positronic 41AJ7438
HD-D SUB CONN, RCPT, DF, 104POS, CRIMP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:104Contacts ; D Sub Shell Size:DF; Contact Termination Type:Crimp RoHS Compliant: No

HD-D SUB CONN, RCPT, DF, 104POS, CRIMP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:104Contacts; D Sub Shell Size:DF; Contact Termination Type:Crimp RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41AJ7438
Product Name Hd-D Sub Conn, Rcpt, Df, 104Pos, Crimp; D Sub Connector Type Positronic
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1589810-0 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Board Mount
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2448-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details