HD-D SUB CONN, RCPT, DB, 44POS, CRIMP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:44Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 41AJ7436 |
| Product Name | Hd-D Sub Conn, Rcpt, Db, 44Pos, Crimp; D Sub Connector Type Positronic |
| Connector Type | D-Sub Connector |