Positronic Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/2-12F

Description
KITTED WITH CONTACTS CONNECTOR M24308/2-287F
Request a Quote
Description
KITTED WITH CONTACTS CONNECTOR M24308/2-287F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/2-12F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/2-12F
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/2-12F
KITTED WITH CONTACTS CONNECTOR M24308/2-287F

KITTED WITH CONTACTS CONNECTOR M24308/2-287F

Buy Now
D-Sub Connectors - M24308/2-12F - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
M24308/2-12F
D-Sub Connectors M24308/2-12F
Military D-Sub Connector

Military D-Sub Connector

Buy Now
Hd-D Sub Conn, Rcpt, Da, 26Pos, Crimp; D Sub Connector Type Positronic - 41AJ7435 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Rcpt, Da, 26Pos, Crimp; D Sub Connector Type Positronic
41AJ7435
Hd-D Sub Conn, Rcpt, Da, 26Pos, Crimp; D Sub Connector Type Positronic 41AJ7435
HD-D SUB CONN, RCPT, DA, 26POS, CRIMP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp RoHS Compliant: No

HD-D SUB CONN, RCPT, DA, 26POS, CRIMP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/2-12F M24308/2-12F 41AJ7435
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D-Sub Connectors Hd-D Sub Conn, Rcpt, Da, 26Pos, Crimp; D Sub Connector Type Positronic
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
75 OHM Connectors BNC Mini 90° Plug - 190946 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details