Positronic Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/1-2F

Description
D-SUB RECP 15 #20 SKT Solder
Request a Quote
Description
D-SUB RECP 15 #20 SKT Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/1-2F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/1-2F
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/1-2F
D-SUB RECP 15 #20 SKT Solder

D-SUB RECP 15 #20 SKT Solder

Buy Now
D-Sub Connectors - M24308/1-2F - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
M24308/1-2F
D-Sub Connectors M24308/1-2F
Military D-Sub Connector

Military D-Sub Connector

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
M24308/1-2F
D-Sub Connectors M24308/1-2F
HDC15S2000C-MIL

HDC15S2000C-MIL

Buy Now
D Sub Conn, Rcpt, Da, 15Pos, Solder Cup; D Sub Connector Type Positronic - 41AJ7430 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Da, 15Pos, Solder Cup; D Sub Connector Type Positronic
41AJ7430
D Sub Conn, Rcpt, Da, 15Pos, Solder Cup; D Sub Connector Type Positronic 41AJ7430
D SUB CONN, RCPT, DA, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup RoHS Compliant: No

D SUB CONN, RCPT, DA, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/1-2F M24308/1-2F 41AJ7430
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D-Sub Connectors D Sub Conn, Rcpt, Da, 15Pos, Solder Cup; D Sub Connector Type Positronic
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MRG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details