Positronic Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/1-1F

Description
D-SUB RECP 9 #20 SKT SOLDER
Request a Quote
Description
D-SUB RECP 9 #20 SKT SOLDER
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/1-1F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/1-1F
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/1-1F
D-SUB RECP 9 #20 SKT SOLDER

D-SUB RECP 9 #20 SKT SOLDER

Buy Now
D Sub Conn, Rcpt, De, 9Pos, Solder Cup; D Sub Connector Type Positronic - 41AJ7428 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, De, 9Pos, Solder Cup; D Sub Connector Type Positronic
41AJ7428
D Sub Conn, Rcpt, De, 9Pos, Solder Cup; D Sub Connector Type Positronic 41AJ7428
D SUB CONN, RCPT, DE, 9POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup RoHS Compliant: No

D SUB CONN, RCPT, DE, 9POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M24308/1-1F 41AJ7428
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D Sub Conn, Rcpt, De, 9Pos, Solder Cup; D Sub Connector Type Positronic
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details