Positronic
D-Sub Connectors
HDC15M5R80T2Z
Description
D-Sub Connector
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
D-Sub Connector
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
HDC15M5R80T2Z |
47AJ8675 |
|
Product Name
|
D-Sub Connectors |
Hdc15M5R80T2Z Positronic |
|
Connector Type
|
D-Sub Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Termination
BGA
Voltage Rating
750 volts
View Details
Connector Type
Board Mount Connector
Geometry
45° (135°) Angle with Board
Termination
Screw - Rising Cage Clamp
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
12 to 22 AWG
View Details
2 suppliers