Positronic Rect Pwr Conn, R/a Plug, 46Pos, Tht; No. Of Contacts Positronic GFSH928M4B/AA

Description
RECT PWR CONN, R/A PLUG, 46POS, THT; No. of Contacts:46Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin
Datasheet
Description
RECT PWR CONN, R/A PLUG, 46POS, THT; No. of Contacts:46Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rect Pwr Conn, R/a Plug, 46Pos, Tht; No. Of Contacts Positronic - 51AK2637 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Conn, R/a Plug, 46Pos, Tht; No. Of Contacts Positronic
51AK2637
Rect Pwr Conn, R/a Plug, 46Pos, Tht; No. Of Contacts Positronic 51AK2637
RECT PWR CONN, R/A PLUG, 46POS, THT; No. of Contacts:46Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin

RECT PWR CONN, R/A PLUG, 46POS, THT; No. of Contacts:46Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AK2637
Product Name Rect Pwr Conn, R/a Plug, 46Pos, Tht; No. Of Contacts Positronic
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details