Positronic Rect Pwr Conn, R/a Plug, 46Pos, Tht; No. Of Contacts Positronic GFSH928M47B/AA

Description
RECT PWR CONN, R/A PLUG, 46POS, THT; No. of Contacts:46Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin
Datasheet
Description
RECT PWR CONN, R/A PLUG, 46POS, THT; No. of Contacts:46Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rect Pwr Conn, R/a Plug, 46Pos, Tht; No. Of Contacts Positronic - 51AK2638 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Conn, R/a Plug, 46Pos, Tht; No. Of Contacts Positronic
51AK2638
Rect Pwr Conn, R/a Plug, 46Pos, Tht; No. Of Contacts Positronic 51AK2638
RECT PWR CONN, R/A PLUG, 46POS, THT; No. of Contacts:46Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin

RECT PWR CONN, R/A PLUG, 46POS, THT; No. of Contacts:46Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AK2638
Product Name Rect Pwr Conn, R/a Plug, 46Pos, Tht; No. Of Contacts Positronic
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Top Row - 1337G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
BiLobe® Connectors - Standards -Type Single Row - A54000-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details