Positronic Power Connectors GFSH928M37H/AA

Description
Mixed Density Power Connector
Request a Quote Datasheet
Description
Mixed Density Power Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
GFSH928M37H/AA
Power Connectors GFSH928M37H/AA
Mixed Density Power Connector

Mixed Density Power Connector

Buy Now
Rect Pwr Conn, Plug, 46Pos, Tht; No. Of Contacts Positronic - 51AK2636 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Conn, Plug, 46Pos, Tht; No. Of Contacts Positronic
51AK2636
Rect Pwr Conn, Plug, 46Pos, Tht; No. Of Contacts Positronic 51AK2636
RECT PWR CONN, PLUG, 46POS, THT; No. of Contacts:46Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin

RECT PWR CONN, PLUG, 46POS, THT; No. of Contacts:46Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GFSH928M37H/AA 51AK2636
Product Name Power Connectors Rect Pwr Conn, Plug, 46Pos, Tht; No. Of Contacts Positronic
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details