Positronic Rect Pwr Conn, R/a Rcpt, 46Pos, Tht; No. Of Contacts Positronic GFSH928F47B/AA

Description
RECT PWR CONN, R/A RCPT, 46POS, THT; No. of Contacts:46Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Receptacle; No. of Rows:
Datasheet
Description
RECT PWR CONN, R/A RCPT, 46POS, THT; No. of Contacts:46Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Receptacle; No. of Rows:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rect Pwr Conn, R/a Rcpt, 46Pos, Tht; No. Of Contacts Positronic - 51AK2635 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Conn, R/a Rcpt, 46Pos, Tht; No. Of Contacts Positronic
51AK2635
Rect Pwr Conn, R/a Rcpt, 46Pos, Tht; No. Of Contacts Positronic 51AK2635
RECT PWR CONN, R/A RCPT, 46POS, THT; No. of Contacts:46Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Receptacle; No. of Rows:

RECT PWR CONN, R/A RCPT, 46POS, THT; No. of Contacts:46Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Receptacle; No. of Rows:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AK2635
Product Name Rect Pwr Conn, R/a Rcpt, 46Pos, Tht; No. Of Contacts Positronic
Termination Through Hole Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CAB.M02.GLA.C92G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 30.0 amps
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Miniature Phone Plug - 830 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details